Vishay Intertechnology, Inc. Tantalum Capacitors 109D277X9025F2

Description
270µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.7Ohm
Request a Quote Datasheet
Description
270µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1229-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1229-ND
Tantalum Capacitors 718-1229-ND
270µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.7Ohm

270µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.7Ohm

Buy Now Datasheet
Tantulum Capacitors - 3148-109D277X9025F2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D277X9025F2
Tantulum Capacitors 3148-109D277X9025F2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Singapore, Singapore
270UF 25V Capacitor
59-109D277X9025F2
270UF 25V Capacitor 59-109D277X9025F2
CAP TANT 270UF 10% 25V AXIAL Product overview: 109D277X9025F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D277X9025F2 can be used for catalog matching and distributor lookup.

CAP TANT 270UF 10% 25V AXIAL Product overview: 109D277X9025F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D277X9025F2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 270Uf, 25V, 2.7 Ohm, 0.1, Axial; Capacitance Vishay - 81F3418 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 270Uf, 25V, 2.7 Ohm, 0.1, Axial; Capacitance Vishay
81F3418
Tantalum Capacitor, 270Uf, 25V, 2.7 Ohm, 0.1, Axial; Capacitance Vishay 81F3418
TANTALUM CAPACITOR, 270UF, 25V, 2.7 OHM, 0.1, AXIAL; Capacitance:270µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.7ohm; Failure Rate:-; Ripple Current:300mA; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 270UF, 25V, 2.7 OHM, 0.1, AXIAL; Capacitance:270µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.7ohm; Failure Rate:-; Ripple Current:300mA; Product Height:- RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 109D277X9025F2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
109D277X9025F2
Tantalum Capacitors 109D277X9025F2
CAP TANT 270UF 10% 25V AXIAL

CAP TANT 270UF 10% 25V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1229-ND 3148-109D277X9025F2 59-109D277X9025F2 81F3418 109D277X9025F2
Product Name Tantalum Capacitors Tantulum Capacitors 270UF 25V Capacitor Tantalum Capacitor, 270Uf, 25V, 2.7 Ohm, 0.1, Axial; Capacitance Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 270 microF 270 microF 270 microF 270 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Tantalum Capacitors - 6933921 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers