Vishay Intertechnology, Inc. Tantalum Capacitors 109D227X9075K2

Description
220µF Hermetically Sealed Tantalum Capacitors 75V Axial 2.2Ohm
Request a Quote Datasheet
Description
220µF Hermetically Sealed Tantalum Capacitors 75V Axial 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 109D227X9075K2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D227X9075K2-ND
Tantalum Capacitors 109D227X9075K2-ND
220µF Hermetically Sealed Tantalum Capacitors 75V Axial 2.2Ohm

220µF Hermetically Sealed Tantalum Capacitors 75V Axial 2.2Ohm

Buy Now Datasheet
Tantulum Capacitors - 3148-109D227X9075K2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D227X9075K2
Tantulum Capacitors 3148-109D227X9075K2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 75V, 2.2 Ohm, 0.1, Axial; Capacitance Vishay - 81F3432 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 75V, 2.2 Ohm, 0.1, Axial; Capacitance Vishay
81F3432
Tantalum Capacitor, 220Uf, 75V, 2.2 Ohm, 0.1, Axial; Capacitance Vishay 81F3432
TANTALUM CAPACITOR, 220UF, 75V, 2.2 OHM, 0.1, AXIAL; Capacitance:220µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.2ohm; Failure Rate:-; Ripple Current:450mA; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 220UF, 75V, 2.2 OHM, 0.1, AXIAL; Capacitance:220µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.2ohm; Failure Rate:-; Ripple Current:450mA; Product Height:- RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 109D227X9075K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D227X9075K2
Capacitors - Tantalum Capacitors 109D227X9075K2
CAP TANT 220UF 10% 75V AXIAL

CAP TANT 220UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 109D227X9075K2-ND 3148-109D227X9075K2 81F3432 109D227X9075K2
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitor, 220Uf, 75V, 2.2 Ohm, 0.1, Axial; Capacitance Vishay Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814626 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers