Vishay Intertechnology, Inc. Tantalum Capacitors 109D226X9025C2

Description
22µF Hermetically Sealed Tantalum Capacitors 25V Axial 5Ohm
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 25V Axial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 109D226X9025C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D226X9025C2-ND
Tantalum Capacitors 109D226X9025C2-ND
22µF Hermetically Sealed Tantalum Capacitors 25V Axial 5Ohm

22µF Hermetically Sealed Tantalum Capacitors 25V Axial 5Ohm

Buy Now Datasheet
Tantulum Capacitors - 3148-109D226X9025C2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D226X9025C2
Tantulum Capacitors 3148-109D226X9025C2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 109D226X9025C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D226X9025C2
Capacitors - Tantalum Capacitors 109D226X9025C2
CAP TANT 22UF 10% 25V AXIAL

CAP TANT 22UF 10% 25V AXIAL

Supplier's Site
Tantalum Capacitors - 109D226X9025C2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
109D226X9025C2
Tantalum Capacitors 109D226X9025C2
CAP TANT 22UF 10% 25V AXIAL

CAP TANT 22UF 10% 25V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 25V, 5 Ohm, 0.1, Axial; Capacitance Vishay - 08J4286 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, 5 Ohm, 0.1, Axial; Capacitance Vishay
08J4286
Tantalum Capacitor, 22Uf, 25V, 5 Ohm, 0.1, Axial; Capacitance Vishay 08J4286
TANTALUM CAPACITOR, 22UF, 25V, 5 OHM, 0.1, AXIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5ohm; Failure Rate:-; Ripple Current:160mA; Product Diameter:5.56mm RoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 25V, 5 OHM, 0.1, AXIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5ohm; Failure Rate:-; Ripple Current:160mA; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 109D226X9025C2-ND 3148-109D226X9025C2 109D226X9025C2 109D226X9025C2 08J4286
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 25V, 5 Ohm, 0.1, Axial; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details