Wet tantalum capacitor with axial through-hole terminations, sintered anode, and elastomer seal for operation to +125 °C with voltage derating, in case C housing with outer plastic-film insulation and 100 % tin termination, rated for 10 V at +85 °C and ±20 % capacitance tolerance. Dimensions are 0.188 ± 0.016 inches [4.78 ± 0.41 mm] in diameter and 0.453 + 0.031 / - 0.016 inches [11.51 + 0.79 / - 0.41 mm] in length, with 1.500 ± 0.250 inches [38.10 ± 6.35 mm] lead length. Meets MIL-DTL-3965 performance requirements. Operating temperature range is -55 °C to +85 °C, or +125 °C under derated voltage. Maximum DC leakage current is 5.0 μA at +25 °C, maximum ESR is 175 mΩ at 120 Hz, and maximum RMS ripple current is 140 mA at +85 °C.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D206X0010C2E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |