Vishay Precision Group Capacitance Vishay 109D187X9075T2.

Description
Capacitance:180µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:1.8ohm; Product Range:109D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No
Description
Capacitance:180µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:1.8ohm; Product Range:109D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC5270 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC5270
Capacitance Vishay 15AC5270
Capacitance:180µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:1.8ohm; Product Range:109D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Capacitance:180µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:1.8ohm; Product Range:109D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC5270
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Electrostatic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Tantalum Capacitors - 1814740 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details