Vishay Intertechnology, Inc. Tantulum Capacitors 109D187X0030F0E3

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Axial through-hole wet tantalum capacitors with sintered anode, elastomer-sealed, rated for operation to +125 °C with voltage derating. The part has a 180 μF capacitance at 30 V DC, Case F dimensions of 0.281 ± 0.016 inches [7.14 ± 0.41 mm] diameter and 0.796 ± 0.016 inches [20.22 ± 0.41 mm] length, with 2.250 ± 0.250 inches [57.15 ± 6.35 mm] lead length. It features ±20 % capacitance tolerance, a maximum ESR of 36 Ω at 120 Hz, and is RoHS-compliant with 100 % tin termination. It meets the performance requirements of MIL-DTL-3965 and withstands a 2000 h life test at +85 °C or +125 °C at rated voltage with specified limits on leakage current, ESR, and capacitance change.

Datasheet Summary
Powered by GS/AI

Axial through-hole wet tantalum capacitors with sintered anode, elastomer-sealed, rated for operation to +125 °C with voltage derating. The part has a 180 μF capacitance at 30 V DC, Case F dimensions of 0.281 ± 0.016 inches [7.14 ± 0.41 mm] diameter and 0.796 ± 0.016 inches [20.22 ± 0.41 mm] length, with 2.250 ± 0.250 inches [57.15 ± 6.35 mm] lead length. It features ±20 % capacitance tolerance, a maximum ESR of 36 Ω at 120 Hz, and is RoHS-compliant with 100 % tin termination. It meets the performance requirements of MIL-DTL-3965 and withstands a 2000 h life test at +85 °C or +125 °C at rated voltage with specified limits on leakage current, ESR, and capacitance change.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D187X0030F0E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D187X0030F0E3
Tantulum Capacitors 3148-109D187X0030F0E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 3148-109D187X0030F0E3
Product Name Tantulum Capacitors
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Tantalum Capacitors - 6933903 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details