Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
CAP TANT 150UF 10% 10V AXIAL Product overview: 109D157X9010C2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D157X9010C2 can be used for catalog matching and distributor lookup.
150µF Hermetically Sealed Tantalum Capacitors 10V Axial 3Ohm
CAP TANT 150UF 10% 10V AXIAL
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3148-109D157X9010C2 | 59-109D157X9010C2 | 109D157X9010C2-ND | 109D157X9010C2 |
| Product Name | Tantulum Capacitors | 150UF 10V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Packing Method | Tray; Tray | Tray | Tray; Tray | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |