Vishay Precision Group Capacitance Vishay 109D156X9075C2.

Description
Capacitance:15µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:5ohm; Series Name:109D; Product Range:109D Series; Voltage Rating:75V RoHS Compliant: No
Description
Capacitance:15µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:5ohm; Series Name:109D; Product Range:109D Series; Voltage Rating:75V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 61AC3349 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
61AC3349
Capacitance Vishay 61AC3349
Capacitance:15µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:5ohm; Series Name:109D; Product Range:109D Series; Voltage Rating:75V RoHS Compliant: No

Capacitance:15µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:5ohm; Series Name:109D; Product Range:109D Series; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC3349
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Capacitance Range 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers