Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 109D156X9030C2

Description
Win Source Part Number: 1337733-109D156X9030 C2 Category: Capacitors - Tantalum Capacitors Series: TANTALEX®, 109D Type: Hermetically Sealed Features: Wet Tantalum Package: Tray Size / Dimension: 0.219" Dia x 0.608" L (5.56mm x 15.45mm) Standard Package: 1 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 30 V ESR (Equivalent Series Resistance): 8Ohm Manufacturer Size Code: C Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0080 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1337733-109D156X9030 C2 Category: Capacitors - Tantalum Capacitors Series: TANTALEX®, 109D Type: Hermetically Sealed Features: Wet Tantalum Package: Tray Size / Dimension: 0.219" Dia x 0.608" L (5.56mm x 15.45mm) Standard Package: 1 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 30 V ESR (Equivalent Series Resistance): 8Ohm Manufacturer Size Code: C Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0080 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1337733-109D156X9030C2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1337733-109D156X9030C2
Capacitors - Tantalum Capacitors 1337733-109D156X9030C2
Win Source Part Number: 1337733-109D156X9030 C2 Category: Capacitors - Tantalum Capacitors Series: TANTALEX®, 109D Type: Hermetically Sealed Features: Wet Tantalum Package: Tray Size / Dimension: 0.219" Dia x 0.608" L (5.56mm x 15.45mm) Standard Package: 1 Capacitance: 15 µF Tolerance: ±10% Voltage - Rated: 30 V ESR (Equivalent Series Resistance): 8Ohm Manufacturer Size Code: C Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0080 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant

Win Source Part Number: 1337733-109D156X9030C2
Category: Capacitors - Tantalum Capacitors
Series: TANTALEX®, 109D
Type: Hermetically Sealed
Features: Wet Tantalum
Package: Tray
Size / Dimension: 0.219" Dia x 0.608" L (5.56mm x 15.45mm)
Standard Package: 1
Capacitance: 15 µF
Tolerance: ±10%
Voltage - Rated: 30 V
ESR (Equivalent Series Resistance): 8Ohm
Manufacturer Size Code: C
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0080
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Tantulum Capacitors - 3148-109D156X9030C2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D156X9030C2
Tantulum Capacitors 3148-109D156X9030C2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Singapore, Singapore
15UF 30V Capacitor
59-109D156X9030C2
15UF 30V Capacitor 59-109D156X9030C2
CAP TANT 15UF 10% 30V AXIAL Product overview: 109D156X9030C2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 30V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 30V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D156X9030C2 can be used for catalog matching and distributor lookup.

CAP TANT 15UF 10% 30V AXIAL Product overview: 109D156X9030C2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 30V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 30V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D156X9030C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 109D156X9030C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D156X9030C2-ND
Tantalum Capacitors 109D156X9030C2-ND
15µF Hermetically Sealed Tantalum Capacitors 30V Axial 8Ohm

15µF Hermetically Sealed Tantalum Capacitors 30V Axial 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 109D156X9030C2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
109D156X9030C2
Tantalum Capacitors 109D156X9030C2
CAP TANT 15UF 10% 30V AXIAL

CAP TANT 15UF 10% 30V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 109D156X9030C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D156X9030C2
Capacitors - Tantalum Capacitors 109D156X9030C2
CAP TANT 15UF 10% 30V AXIAL

CAP TANT 15UF 10% 30V AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1337733-109D156X9030C2 3148-109D156X9030C2 59-109D156X9030C2 109D156X9030C2-ND 109D156X9030C2 109D156X9030C2
Product Name Capacitors - Tantalum Capacitors Tantulum Capacitors 15UF 30V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C483U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details