The 109D147X0060K0E3 is a wet tantalum capacitor with axial through-hole terminations, elastomer-sealed, and designed for operation up to +125 °C with voltage derating. It has a capacitance of 140 μF and a DC voltage rating of 60 V at +85 °C, with a case code K. The part features a maximum ESR of 28 Ω at 120 Hz and a maximum RMS ripple current of 430 mA. It complies with MIL-DTL-3965 performance requirements and has a capacitance tolerance of ±20 %. The package dimensions are 0.406 in [10.31 mm] in diameter and 1.217 in [30.91 mm] in length, with lead length of 2.250 ± 0.250 in [57.15 ± 6.35 mm]. The 'E3' suffix indicates 100 % tin termination, RoHS-compliant.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D147X0060K0E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |