Wet tantalum capacitors with axial through-hole terminations, sintered anode, and elastomer sealing for operation to +125 °C. The part is in case K (0.375 ± 0.016 inches [9.53 ± 0.41 mm] diameter, 1.062 +0.031/-0.016 inches [26.97 +0.79/-0.41 mm] length), with 100 % tin terminations and plastic-film insulation. Capacitance is 1200 µF at 6 V, with a tolerance of ±10 %, and it meets the performance requirements of MIL-DTL-3965. Operating temperature ranges from -55 °C to +85 °C, with derating to +125 °C. Life test criteria include 2000 hours at +85 °C or +125 °C at rated voltage, with post-test limits on leakage current, ESR, and capacitance change.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D128X9006K2E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |