Vishay Intertechnology, Inc. Tantulum Capacitors 109D128X0006K2E3

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109D128X0006K2E3 is a wet tantalum capacitor with axial through-hole terminations, sintered anode, and elastomer sealing for operation up to +125 °C with voltage derating. It has a case code K, with dimensions of 0.375 ± 0.016 inches [9.53 ± 0.41 mm] in diameter and 1.062 + 0.031 / - 0.016 inches [26.97 + 0.79 / - 0.41 mm] in length, and features outer plastic-film insulation. The part is RoHS-compliant with 100% tin terminations. It has a capacitance of 1200 μF with ±20% tolerance and a DC voltage rating of 6 V at +85 °C. Maximum DC leakage current is 1.6 μA at +25 °C, maximum ESR is 20 Ω at 120 Hz, and maximum RMS ripple current is 530 mA at 120 Hz. It meets the performance requirements of military specification MIL-DTL-3965, with life test capability of 2000 hours at +85 °C or +125 °C at the rated voltage.

Datasheet Summary
Powered by GS/AI

The 109D128X0006K2E3 is a wet tantalum capacitor with axial through-hole terminations, sintered anode, and elastomer sealing for operation up to +125 °C with voltage derating. It has a case code K, with dimensions of 0.375 ± 0.016 inches [9.53 ± 0.41 mm] in diameter and 1.062 + 0.031 / - 0.016 inches [26.97 + 0.79 / - 0.41 mm] in length, and features outer plastic-film insulation. The part is RoHS-compliant with 100% tin terminations. It has a capacitance of 1200 μF with ±20% tolerance and a DC voltage rating of 6 V at +85 °C. Maximum DC leakage current is 1.6 μA at +25 °C, maximum ESR is 20 Ω at 120 Hz, and maximum RMS ripple current is 530 mA at 120 Hz. It meets the performance requirements of military specification MIL-DTL-3965, with life test capability of 2000 hours at +85 °C or +125 °C at the rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D128X0006K2E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D128X0006K2E3
Tantulum Capacitors 3148-109D128X0006K2E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 3148-109D128X0006K2E3
Product Name Tantulum Capacitors
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814549 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details