Vishay Precision Group Tantulum Capacitors 109D127X9050F2E3

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D127X9050F2E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D127X9050F2E3
Tantulum Capacitors 3148-109D127X9050F2E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Tantalum Capacitor, 120Uf, 50V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay - 18M0007 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 120Uf, 50V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay
18M0007
Tantalum Capacitor, 120Uf, 50V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay 18M0007
TANTALUM CAPACITOR, 120UF, 50V, 2.5 OHM, 0.1, AXIAL; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:300mA; Product Height:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 120UF, 50V, 2.5 OHM, 0.1, AXIAL; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:300mA; Product Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3148-109D127X9050F2E3 18M0007
Product Name Tantulum Capacitors Tantalum Capacitor, 120Uf, 50V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay
Operating Temperature 125 C (257 F)
Electrolytic Capacitors Tantalum
Packing Method Tray; Tray
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers