Vishay Intertechnology, Inc. Tantalum Capacitors 109D108X9010T2

Description
1000µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.5Ohm
Request a Quote Datasheet
Description
1000µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 109D108X9010T2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D108X9010T2-ND
Tantalum Capacitors 109D108X9010T2-ND
1000µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.5Ohm

1000µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.5Ohm

Buy Now Datasheet
Tantulum Capacitors - 3148-109D108X9010T2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D108X9010T2
Tantulum Capacitors 3148-109D108X9010T2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Tantalum Capacitor, 1000Uf 10V, 1.5 Ohm, 0.1, Axial; Capacitance Vishay - 08J4282 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1000Uf 10V, 1.5 Ohm, 0.1, Axial; Capacitance Vishay
08J4282
Tantalum Capacitor, 1000Uf 10V, 1.5 Ohm, 0.1, Axial; Capacitance Vishay 08J4282
TANTALUM CAPACITOR, 1000UF 10V, 1.5 OHM, 0.1, AXIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:480mA; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 1000UF 10V, 1.5 OHM, 0.1, AXIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:480mA; Product Height:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 109D108X9010T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D108X9010T2
Capacitors - Tantalum Capacitors 109D108X9010T2
CAP TANT 1000UF 10% 10V AXIAL

CAP TANT 1000UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 109D108X9010T2-ND 3148-109D108X9010T2 08J4282 109D108X9010T2
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitor, 1000Uf 10V, 1.5 Ohm, 0.1, Axial; Capacitance Vishay Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details