The 109D series comprises axial through-hole wet tantalum capacitors with sintered anodes and elastomer sealing for operation to +125 °C with voltage derating. The capacitors feature tin or lead-free terminations and are available in case codes C, F, T, and K, with dimensions specified for each case. Capacitance tolerance is ±20% standard, ±10% or ±5% available as special. DC leakage current and life test requirements are defined per the Standard Ratings tables, with a 2000-hour life test at +85 °C or +125 °C at rated voltage. The part number 109D107X9025F2E3 indicates a 100 μF capacitor at 25 V with ±10% tolerance, case code F, and 100% tin termination. Packaging is in formed plastic trays; tape and reel are not available.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D107X9025F2E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |