Wet tantalum capacitor with axial through-hole terminations, elastomer-sealed, for operation to +125 °C with voltage derating, available in case code F with outer plastic-film insulation and 100% tin RoHS-compliant terminations, measuring 0.281 ± 0.016 inches [7.14 ± 0.41 mm] in diameter and 0.796 inches [20.22 mm] in lead length. Capacitance is 100 µF with ±20% tolerance, rated at 10 V DC at +85 °C, with a maximum ESR of 60 Ω at 120 Hz, maximum DC leakage current of 2.1 µA at +25 °C, and a maximum RMS ripple current of 270 mA at 120 Hz. Complies with military specification MIL-DTL-3965.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D107X0010F2E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |