Vishay Intertechnology, Inc. Tantalum Capacitors 109D106X9100C2

Description
10µF Hermetically Sealed Tantalum Capacitors 100V Axial 6Ohm
Request a Quote Datasheet
Description
10µF Hermetically Sealed Tantalum Capacitors 100V Axial 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 109D106X9100C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D106X9100C2-ND
Tantalum Capacitors 109D106X9100C2-ND
10µF Hermetically Sealed Tantalum Capacitors 100V Axial 6Ohm

10µF Hermetically Sealed Tantalum Capacitors 100V Axial 6Ohm

Buy Now Datasheet
Tantulum Capacitors - 3148-109D106X9100C2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D106X9100C2
Tantulum Capacitors 3148-109D106X9100C2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Tantalum Capacitors - 109D106X9100C2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
109D106X9100C2
Tantalum Capacitors 109D106X9100C2
CAP TANT 10UF 10% 100V AXIAL

CAP TANT 10UF 10% 100V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 109D106X9100C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D106X9100C2
Capacitors - Tantalum Capacitors 109D106X9100C2
CAP TANT 10UF 10% 100V AXIAL

CAP TANT 10UF 10% 100V AXIAL

Supplier's Site
Tantalum Capacitor, 10Uf, 100V, 6 Ohm, 0.1, Axial; Capacitance Vishay - 08J4280 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 100V, 6 Ohm, 0.1, Axial; Capacitance Vishay
08J4280
Tantalum Capacitor, 10Uf, 100V, 6 Ohm, 0.1, Axial; Capacitance Vishay 08J4280
TANTALUM CAPACITOR, 10UF, 100V, 6 OHM, 0.1, AXIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:6ohm; Failure Rate:-; Ripple Current:130mA; Product Diameter:5.56mm RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 100V, 6 OHM, 0.1, AXIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:6ohm; Failure Rate:-; Ripple Current:130mA; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 109D106X9100C2-ND 3148-109D106X9100C2 109D106X9100C2 109D106X9100C2 08J4280
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 100V, 6 Ohm, 0.1, Axial; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - TAS685K035P1C-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 1814590 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details