The Tantalum Capacitor part number 10004-17KS from Lingto Electronic Limited features a capacitance of 940 µF with a tolerance of ±10% at 75V DC. It is designed for high reliability and stability, utilizing hermetically sealed tantalum technology. The capacitor operates effectively within a temperature range of -55 °C to +85 °C, with the capability to withstand up to +125 °C under voltage derating conditions. This component is suitable for applications requiring robust performance, as it can endure a life test of 2000 hours at +85 °C at the rated voltage. The maximum leakage current at +25 °C is specified, ensuring minimal energy loss during operation. The capacitor is equipped with axial through-hole terminations, making it compatible with standard soldering processes. Engineers considering this capacitor should note its high capacitance and reliability, making it a viable option for demanding electronic applications.
940µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm @ 120Hz
CAP TANT 940UF 10% 75V AXIAL
CAP TANT 940UF 10% 75V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 10004-17KS-ND | 10004-17KS | 10004-17KS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 940 microF | 940 microF | 940 microF |
| Capacitance Tolerance | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial, Can |