Vishay Precision Group Ceramic Capacitor, 2.2Pf, 50V, 0603, Full Reel; Capacitance Vishay 0805N2R2C500NT

Description
CERAMIC CAPACITOR, 2.2PF, 50V, 0603, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-; Dielectric Characteristic:-; Product Range:-; Product Length:1.6mm
Description
CERAMIC CAPACITOR, 2.2PF, 50V, 0603, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-; Dielectric Characteristic:-; Product Range:-; Product Length:1.6mm

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 2.2Pf, 50V, 0603, Full Reel; Capacitance Vishay - 35C0768 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Pf, 50V, 0603, Full Reel; Capacitance Vishay
35C0768
Ceramic Capacitor, 2.2Pf, 50V, 0603, Full Reel; Capacitance Vishay 35C0768
CERAMIC CAPACITOR, 2.2PF, 50V, 0603, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-; Dielectric Characteristic:-; Product Range:-; Product Length:1.6mm

CERAMIC CAPACITOR, 2.2PF, 50V, 0603, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-; Dielectric Characteristic:-; Product Range:-; Product Length:1.6mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 35C0768
Product Name Ceramic Capacitor, 2.2Pf, 50V, 0603, Full Reel; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details