Vishay Precision Group Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Vishay 043P103

Description
TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Vishay - 01F8187 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Vishay
01F8187
Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Vishay 01F8187
TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 1090403 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
1090403
Trim Potentiometers PC Board Mount 1090403
TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; TRACK RESISTANCE:10KOHM; NO. OF TURNS:20TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:43P SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; TRACK RESISTANCE:10KOHM; NO. OF TURNS:20TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:43P SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 01F8187 1090403
Product Name Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Vishay Trim Potentiometers PC Board Mount
Configuration Single Resistor
Technology / Construction Cermet
Mounting / Packaging ThroughHole
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers