Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT 03T5000SFB3

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT - 03T5000SFB3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT
03T5000SFB3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT 03T5000SFB3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 03T5000SFB3
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details