Vishay Precision Group NTC Thermistors 02C5000JF

Description
NTC Thermistor 500 Bead
Request a Quote Datasheet
Description
NTC Thermistor 500 Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 541-02C5000JF-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
541-02C5000JF-ND
NTC Thermistors 541-02C5000JF-ND
NTC Thermistor 500 Bead

NTC Thermistor 500 Bead

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 02C5000JF - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
02C5000JF
Sensors, Transducers - Temperature Sensors - NTC Thermistors 02C5000JF
Win Source Part Number: 1375774-02C5000JF Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: C Package: Bulk Product Status: Active Package / Case: Bead Mounting Type: Free Hanging HTSUS: 8533.40.8070 ECCN: EAR99 Resistance in Ohms @ 25°C: 500 Resistance Tolerance: ±5% Length - Lead Wire: 1.42" (36.00mm)

Win Source Part Number: 1375774-02C5000JF
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: C
Package: Bulk
Product Status: Active
Package / Case: Bead
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
ECCN: EAR99
Resistance in Ohms @ 25°C: 500
Resistance Tolerance: ±5%
Length - Lead Wire: 1.42" (36.00mm)

Buy Now Datasheet
Ntc Thermistor, 500 Ohm; Zero Power Resistance At 25°C Vishay - 41K9375 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 500 Ohm; Zero Power Resistance At 25°C Vishay
41K9375
Ntc Thermistor, 500 Ohm; Zero Power Resistance At 25°C Vishay 41K9375
NTC THERMISTOR, 500 OHM; Zero Power Resistance at 25°C:500ohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, 500 OHM; Zero Power Resistance at 25°C:500ohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 541-02C5000JF-ND 02C5000JF 41K9375
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Ntc Thermistor, 500 Ohm; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
Thermistors - 1624350-2 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details
Thermistor ICs - 1911917P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details