Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200 ohm, CHASSIS MOUNT 01T8201SFA4

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200 ohm, CHASSIS MOUNT - 01T8201SFA4 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200 ohm, CHASSIS MOUNT
01T8201SFA4
RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200 ohm, CHASSIS MOUNT 01T8201SFA4
RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 01T8201SFA4
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 8200 ohm, CHASSIS MOUNT
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers