Vishay Precision Group NTC Thermistors 01C1001JF

Description
NTC Thermistor 1k Bead
Request a Quote Datasheet
Description
NTC Thermistor 1k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 01C1001JF-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
01C1001JF-ND
NTC Thermistors 01C1001JF-ND
NTC Thermistor 1k Bead

NTC Thermistor 1k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Vishay - 46M2586 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Vishay
46M2586
Ntc Thermistor; Zero Power Resistance At 25°C Vishay 46M2586
NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; R/T Curve:1 RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:C Series; Thermistor Mounting:Through Hole; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-40°C; R/T Curve:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 01C1001JF-ND 46M2586
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-1901-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 125 C (-40 to 257 F)
Resistance (@25°C) 10000 ohms
View Details
3 suppliers
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details