Visaton Speakers & Transducers WS 25 E - 8 Ohm

Description
Speakers & Transducers 25 cm (10") woofer, coated paper cone, rubber edge & ext rear pole plate, 80-110W, fu 6000 Hz, 8 Ohm, 34Hz
Datasheet
Description
Speakers & Transducers 25 cm (10") woofer, coated paper cone, rubber edge & ext rear pole plate, 80-110W, fu 6000 Hz, 8 Ohm, 34Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
WS 25 E - 8 Ohm
Speakers & Transducers WS 25 E - 8 Ohm
Speakers & Transducers 25 cm (10") woofer, coated paper cone, rubber edge & ext rear pole plate, 80-110W, fu 6000 Hz, 8 Ohm, 34Hz

Speakers & Transducers 25 cm (10") woofer, coated paper cone, rubber edge & ext rear pole plate, 80-110W, fu 6000 Hz, 8 Ohm, 34Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number WS 25 E - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 3643379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CAC40-04W110-08-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details