Visaton Speakers WS 20 E - 8 OHM

Description
8 Ohms Woofer Speaker 80W 47Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms Woofer Speaker 80W 47Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-WS20E-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Woofer Speaker 80W 47Hz ~ 7kHz Top Round, Square Frame

8 Ohms Woofer Speaker 80W 47Hz ~ 7kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-WS20E-8OHM-ND
Product Name Speakers
Resonance Frequency 47 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
I SERIES Point Source 600 Loudspeakers - IP6-1152 - Biamp Systems, Ltd.
Specs
Size 13.00 inch (330 mm)
Application Loudspeaker; Telephone or Voice Communication
View Details
 - KINETIC 12M - Wharfedale Pro
Wharfedale Pro
Specs
SPL 125 dB
Maximum Power 800 watts
Impedance 4 to 8 ohms
View Details