Visaton Speakers & Transducers WS 20 E - 4 Ohm

Description
Speakers & Transducers 20 cm (8") HiFi woofer, polypropylene cone, 80-120W, fu 7000 Hz, 4 Ohm, 47Hz
Datasheet
Description
Speakers & Transducers 20 cm (8") HiFi woofer, polypropylene cone, 80-120W, fu 7000 Hz, 4 Ohm, 47Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
WS 20 E - 4 Ohm
Speakers & Transducers WS 20 E - 4 Ohm
Speakers & Transducers 20 cm (8") HiFi woofer, polypropylene cone, 80-120W, fu 7000 Hz, 4 Ohm, 47Hz

Speakers & Transducers 20 cm (8") HiFi woofer, polypropylene cone, 80-120W, fu 7000 Hz, 4 Ohm, 47Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number WS 20 E - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
Speakers - 2603-CS52-05D12-31-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 120 Hz
View Details