Visaton Speakers WS 17 E - 8 OHM

Description
8 Ohms Woofer Speaker 60W 45Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms Woofer Speaker 60W 45Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-WS17E-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Woofer Speaker 60W 45Hz ~ 7kHz Top Round, Square Frame

8 Ohms Woofer Speaker 60W 45Hz ~ 7kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-WS17E-8OHM-ND
Product Name Speakers
Resonance Frequency 45 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1797452 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Column Speaker - COLW81 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
 - EVP-Neo Sub Covers - Wharfedale Pro
Wharfedale Pro
Specs
Features Outdoor
View Details