Visaton Speakers WS 17 E - 4 OHM

Description
4 Ohms Woofer Speaker 60W 45Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms Woofer Speaker 60W 45Hz ~ 7kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-WS17E-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Woofer Speaker 60W 45Hz ~ 7kHz Top Round, Square Frame

4 Ohms Woofer Speaker 60W 45Hz ~ 7kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-WS17E-4OHM-ND
Product Name Speakers
Resonance Frequency 45 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - R1-EN - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Frequency Response 400 Hz
Size 1.00 inch (25 mm)
Application Loudspeaker
View Details
 - EVP-15 SUB - Wharfedale Pro
Wharfedale Pro
Specs
SPL 132 dB
Maximum Power 1600 watts
Sensitivity 100 dB
View Details