Visaton Speakers & Transducers WL 16 EV 100 V

Description
Speakers & Transducers wall-mounted speaker 150-20kHz 92dB
Description
Speakers & Transducers wall-mounted speaker 150-20kHz 92dB

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
WL 16 EV 100 V
Speakers & Transducers WL 16 EV 100 V
Speakers & Transducers wall-mounted speaker 150-20kHz 92dB

Speakers & Transducers wall-mounted speaker 150-20kHz 92dB

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number WL 16 EV 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 7191958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Size 3.94 inch (100 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details