Visaton Speakers & Transducers WL 13 P - 100 V

Description
Speakers & Transducers Wall-mounted spkr fullrange drvr, 100V
Datasheet
Description
Speakers & Transducers Wall-mounted spkr fullrange drvr, 100V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
WL 13 P - 100 V
Speakers & Transducers WL 13 P - 100 V
Speakers & Transducers Wall-mounted spkr fullrange drvr, 100V

Speakers & Transducers Wall-mounted spkr fullrange drvr, 100V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number WL 13 P - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 4318456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Speakers - 2603-CAC43-01F64-03-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 640 Hz
View Details