Visaton Speakers & Transducers WL 10 P - 100 V

Description
Speakers & Transducers Cabinet spkr, 100V integrated grille
Datasheet
Description
Speakers & Transducers Cabinet spkr, 100V integrated grille
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
WL 10 P - 100 V
Speakers & Transducers WL 10 P - 100 V
Speakers & Transducers Cabinet spkr, 100V integrated grille

Speakers & Transducers Cabinet spkr, 100V integrated grille

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number WL 10 P - 100 V
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716973 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.47 inch (12 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
W3v3 12-inch Subwoofer Driver (500 W, 2 Ω) - 12W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 12.00 inch (305 mm)
View Details
Home Audio, Bookshelf Loudspeaker - RS 260 6-1/2
Specs
Nominal Power 10 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details