Visaton Speakers WB 13 - 100 V/8 OHM (WHITE)

Description
8 Ohms Tweeter Speaker 50W 95Hz ~ 20kHz User Defined Rectangular
Request a Quote Datasheet
Description
8 Ohms Tweeter Speaker 50W 95Hz ~ 20kHz User Defined Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-WB13-100V/8OHM(WHITE)-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Tweeter Speaker 50W 95Hz ~ 20kHz User Defined Rectangular

8 Ohms Tweeter Speaker 50W 95Hz ~ 20kHz User Defined Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-WB13-100V/8OHM(WHITE)-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.09 inch (180 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details