Visaton Speakers W 300 - 8 OHM

Description
8 Ohms General Purpose Speaker 120W 32Hz ~ 2.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 120W 32Hz ~ 2.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-W300-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 120W 32Hz ~ 2.5kHz Top Round

8 Ohms General Purpose Speaker 120W 32Hz ~ 2.5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-W300-8OHM-ND
Product Name Speakers
Resonance Frequency 32 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 6.69 inch (170 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details