Visaton Speakers W 200 S - 8 OHM

Description
8 Ohms General Purpose Speaker 75W 30Hz ~ 6kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 75W 30Hz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-W200S-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 75W 30Hz ~ 6kHz Top Round

8 Ohms General Purpose Speaker 75W 30Hz ~ 6kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-W200S-8OHM-ND
Product Name Speakers
Resonance Frequency 30 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Speakers - 526881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speakers - 2603-CAC45-02W20-19-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 200 Hz
View Details