Visaton Speakers & Transducers W 200 - 8 Ohm

Description
Speakers & Transducers 20 cm (8") woofer, 50-80W, fu 8000 Hz, 8 Ohm, 46Hz
Datasheet
Description
Speakers & Transducers 20 cm (8") woofer, 50-80W, fu 8000 Hz, 8 Ohm, 46Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
W 200 - 8 Ohm
Speakers & Transducers W 200 - 8 Ohm
Speakers & Transducers 20 cm (8") woofer, 50-80W, fu 8000 Hz, 8 Ohm, 46Hz

Speakers & Transducers 20 cm (8") woofer, 50-80W, fu 8000 Hz, 8 Ohm, 46Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number W 200 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1000 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details