Visaton Speakers W 170 S - 4 OHM

Description
4 Ohms General Purpose Speaker 50W 36Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 50W 36Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-W170S-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 50W 36Hz ~ 8kHz Top Round

4 Ohms General Purpose Speaker 50W 36Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-W170S-4OHM-ND
Product Name Speakers
Resonance Frequency 36 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243112 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details