Visaton Speakers & Transducers W 170 - 8 Ohm

Description
Speakers & Transducers 17 cm (6.5") HiFi woofer, 40-70W, fu 6000 Hz, 8 Ohm, 57Hz
Datasheet
Description
Speakers & Transducers 17 cm (6.5") HiFi woofer, 40-70W, fu 6000 Hz, 8 Ohm, 57Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
W 170 - 8 Ohm
Speakers & Transducers W 170 - 8 Ohm
Speakers & Transducers 17 cm (6.5") HiFi woofer, 40-70W, fu 6000 Hz, 8 Ohm, 57Hz

Speakers & Transducers 17 cm (6.5") HiFi woofer, 40-70W, fu 6000 Hz, 8 Ohm, 57Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number W 170 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speakers - 1218639 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - OC10W-8D - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details