Visaton Speakers W 130 S - 8 OHM

Description
8 Ohms General Purpose Speaker 50W 52Hz ~ 12kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 50W 52Hz ~ 12kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-W130S-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 50W 52Hz ~ 12kHz Top Round

8 Ohms General Purpose Speaker 50W 52Hz ~ 12kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-W130S-8OHM-ND
Product Name Speakers
Resonance Frequency 52 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details