VISATON
W 130 S - 8 OHM -- SPEAKERS & TRANSDUCERS
Visaton
Speakers & Transducers
W 130 S - 8 Ohm
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
W 130 S - 8 Ohm |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
Nominal Power
3 watts
Impedance
8 ohms
Sensitivity
88 dB
View Details