Visaton Speakers W 100 S - 8 OHM

Description
8 Ohms Subwoofer Speaker 30W 63Hz ~ 15kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Subwoofer Speaker 30W 63Hz ~ 15kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-W100S-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Subwoofer Speaker 30W 63Hz ~ 15kHz Top Round

8 Ohms Subwoofer Speaker 30W 63Hz ~ 15kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-W100S-8OHM-ND
Product Name Speakers
Resonance Frequency 63 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542090 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details