Visaton Speakers TW 6 NG - 8 OHM

Description
8 Ohms Tweeter Speaker 60W 1kHz ~ 30kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms Tweeter Speaker 60W 1kHz ~ 30kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-TW6NG-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Tweeter Speaker 60W 1kHz ~ 30kHz Top Round, Square Frame

8 Ohms Tweeter Speaker 60W 1kHz ~ 30kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-TW6NG-8OHM-ND
Product Name Speakers
Resonance Frequency 1500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542093 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details