Tymphany Corporation XXLS Subwoofer, 12" (300 mm), Nomex cone, die cast alu basket, 8 ohm XXLS-P830845

Description
Peerless Platinum Subwoofers (XXLS-P830845) XXLS Subwoofer, 12" (300 mm), Nomex cone, die cast alu basket, 8 ohm
Request a Quote Datasheet
Description
Peerless Platinum Subwoofers (XXLS-P830845) XXLS Subwoofer, 12" (300 mm), Nomex cone, die cast alu basket, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XXLS Subwoofer, 12
Cupertino, CA, USA
XXLS Subwoofer, 12" (300 mm), Nomex cone, die cast alu basket, 8 ohm
XXLS-P830845
XXLS Subwoofer, 12" (300 mm), Nomex cone, die cast alu basket, 8 ohm XXLS-P830845
Peerless Platinum Subwoofers (XXLS-P830845) XXLS Subwoofer, 12" (300 mm), Nomex cone, die cast alu basket, 8 ohm

Peerless Platinum Subwoofers (XXLS-P830845)
XXLS Subwoofer, 12" (300 mm), Nomex cone, die cast alu basket, 8 ohm

Supplier's Site
Speakers - XXLS-P830845-ND - DigiKey
Thief River Falls, MN, United States
7.09 Ohms Subwoofer Speaker 175W 20Hz ~ 2kHz Top Round

7.09 Ohms Subwoofer Speaker 175W 20Hz ~ 2kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number XXLS-P830845 XXLS-P830845-ND
Product Name XXLS Subwoofer, 12" (300 mm), Nomex cone, die cast alu basket, 8 ohm Speakers
Nominal Power 175 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details