Visaton Speakers SL 87 FE - 8 OHM

Description
8 Ohms General Purpose Speaker 10W 75Hz ~ 18kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 10W 75Hz ~ 18kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-SL87FE-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 10W 75Hz ~ 18kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 10W 75Hz ~ 18kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-SL87FE-8OHM-ND
Product Name Speakers
Resonance Frequency 120 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526856 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Impedance 8 ohms
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details