Visaton Speakers SC 4.6 FL - 8 OHM

Description
8 Ohms General Purpose Speaker 4W 100Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-SC4.6FL-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 4W 100Hz ~ 20kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 4W 100Hz ~ 20kHz Top Oval, Rectangular Frame

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-SC4.6FL-8OHM-ND
Product Name Speakers
Resonance Frequency 200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speaker - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
 - 512819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 300 to 20000 Hz
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Home Audio, Outdoor Speaker - Voyager Metro Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details