Visaton Speakers PX 10 - 4 OHM

Description
4 Ohms Tweeter Speaker 20W 70Hz ~ 18kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms Tweeter Speaker 20W 70Hz ~ 18kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-PX10-4OHM-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Tweeter Speaker 20W 70Hz ~ 18kHz Top Round, Square Frame

4 Ohms Tweeter Speaker 20W 70Hz ~ 18kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-PX10-4OHM-ND
Product Name Speakers
Resonance Frequency 110 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details