PUI Audio AB1290B Piezo Buzzer Component
| RS Components, Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 732882 |
| Product Name | Piezo Buzzers |
| Technology | Piezoelectric |
| RoHS Compliant | Yes |
| Shape | Round |
| Diameter / Length | 12 mm (0.4724 inch) |