Visaton Speakers & Transducers PAW 46 - 8 Ohm

Description
Speakers & Transducers 46 cm (18") woofer for PA applications
Datasheet
Description
Speakers & Transducers 46 cm (18") woofer for PA applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PAW 46 - 8 Ohm
Speakers & Transducers PAW 46 - 8 Ohm
Speakers & Transducers 46 cm (18") woofer for PA applications

Speakers & Transducers 46 cm (18") woofer for PA applications

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PAW 46 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.87 inch (276 mm)
View Details
Speakers - 2603-CS30-05D18-18-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 180 Hz
View Details