Visaton Speakers PAW 46 - 8 OHM

Description
8 Ohms Woofer Speaker 700W 29Hz ~ 3.2kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Woofer Speaker 700W 29Hz ~ 3.2kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-PAW46-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Woofer Speaker 700W 29Hz ~ 3.2kHz Top Round

8 Ohms Woofer Speaker 700W 29Hz ~ 3.2kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-PAW46-8OHM-ND
Product Name Speakers
Resonance Frequency 29 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details
Speakers - TC2X4FB00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 85 Hz
View Details