Visaton Speakers PAM 13 8 OHM

Description
PAM 13 8 OHM
Request a Quote Datasheet
Description
PAM 13 8 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-PAM138OHM-ND - DigiKey
Thief River Falls, MN, United States
PAM 13 8 OHM

PAM 13 8 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-PAM138OHM-ND
Product Name Speakers
Resonance Frequency 135 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102780 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Impedance 16 ohms
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1328-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers